Capital Lighting, Inc. 2725-20 Large Chandeliers-Candle 769073

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Candelabra Qty: 35 Wattage: 60 Finish: Polished Gold UPC: 771857006902
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Candelabra Qty: 35 Wattage: 60 Finish: Polished Gold UPC: 771857006902

Suppliers

Company
Product
Description
Supplier Links
2725-20 Large Chandeliers-Candle - 769073 - Capital Lighting, Inc.
Columbus, OH, USA
2725-20 Large Chandeliers-Candle
769073
2725-20 Large Chandeliers-Candle 769073
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Candelabra Qty: 35 Wattage: 60 Finish: Polished Gold UPC: 771857006902

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 35
Wattage: 60
Finish: Polished Gold
UPC: 771857006902

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769073
Product Name 2725-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details