Capital Lighting, Inc. 2727-20 Large Chandeliers-Candle 769070

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 58.00 Bulb Type: Candelabra Qty: 63 Wattage: 60 Finish: Polished Gold UPC: 771857006889
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 58.00 Bulb Type: Candelabra Qty: 63 Wattage: 60 Finish: Polished Gold UPC: 771857006889

Suppliers

Company
Product
Description
Supplier Links
2727-20 Large Chandeliers-Candle - 769070 - Capital Lighting, Inc.
Columbus, OH, USA
2727-20 Large Chandeliers-Candle
769070
2727-20 Large Chandeliers-Candle 769070
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 58.00 Bulb Type: Candelabra Qty: 63 Wattage: 60 Finish: Polished Gold UPC: 771857006889

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 58.00
Bulb
Type: Candelabra
Qty: 63
Wattage: 60
Finish: Polished Gold
UPC: 771857006889

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769070
Product Name 2727-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details