Capital Lighting, Inc. 1643FB Foyer/Hall Lanterns-Glass w/Frame 769057

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 44.00 Bulb Qty: 5 Wattage: 60 Finish: French Brass Product Name: Five Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 44.00 Bulb Qty: 5 Wattage: 60 Finish: French Brass Product Name: Five Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1643FB Foyer/Hall Lanterns-Glass w/Frame - 769057 - Capital Lighting, Inc.
Columbus, OH, USA
1643FB Foyer/Hall Lanterns-Glass w/Frame
769057
1643FB Foyer/Hall Lanterns-Glass w/Frame 769057
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 44.00 Bulb Qty: 5 Wattage: 60 Finish: French Brass Product Name: Five Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 44.00
Bulb
Qty: 5
Wattage: 60
Finish: French Brass
Product Name: Five Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769057
Product Name 1643FB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details