Capital Lighting, Inc. 9306BS/PN Mini Pendants-Rod 769055

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
9306BS/PN Mini Pendants-Rod - 769055 - Capital Lighting, Inc.
Columbus, OH, USA
9306BS/PN Mini Pendants-Rod
769055
9306BS/PN Mini Pendants-Rod 769055
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769055
Product Name 9306BS/PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details