Capital Lighting, Inc. 2667-20 Large Chandeliers-Candle 769048

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 70.00 Bulb Type: Candelabra Qty: 57 Wattage: 60 Finish: Polished Gold UPC: 771857057850
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 70.00 Bulb Type: Candelabra Qty: 57 Wattage: 60 Finish: Polished Gold UPC: 771857057850

Suppliers

Company
Product
Description
Supplier Links
2667-20 Large Chandeliers-Candle - 769048 - Capital Lighting, Inc.
Columbus, OH, USA
2667-20 Large Chandeliers-Candle
769048
2667-20 Large Chandeliers-Candle 769048
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 70.00 Bulb Type: Candelabra Qty: 57 Wattage: 60 Finish: Polished Gold UPC: 771857057850

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 70.00
Bulb
Type: Candelabra
Qty: 57
Wattage: 60
Finish: Polished Gold
UPC: 771857057850

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769048
Product Name 2667-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details