Capital Lighting, Inc. 2661-20 Large Chandeliers-Candle 769045

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 45.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Gold UPC: 771857057836
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 45.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Gold UPC: 771857057836

Suppliers

Company
Product
Description
Supplier Links
2661-20 Large Chandeliers-Candle - 769045 - Capital Lighting, Inc.
Columbus, OH, USA
2661-20 Large Chandeliers-Candle
769045
2661-20 Large Chandeliers-Candle 769045
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 45.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Gold UPC: 771857057836

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 17
Wattage: 60
Finish: Polished Gold
UPC: 771857057836

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769045
Product Name 2661-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details