Capital Lighting, Inc. 2654-20 Mid. Chandeliers-Candle 769040

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Polished Gold UPC: 771857019230
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Polished Gold UPC: 771857019230

Suppliers

Company
Product
Description
Supplier Links
2654-20 Mid. Chandeliers-Candle - 769040 - Capital Lighting, Inc.
Columbus, OH, USA
2654-20 Mid. Chandeliers-Candle
769040
2654-20 Mid. Chandeliers-Candle 769040
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Polished Gold UPC: 771857019230

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 13
Wattage: 60
Finish: Polished Gold
UPC: 771857019230

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769040
Product Name 2654-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details