Capital Lighting, Inc. 1142PS Sconces-Double Candle 769012

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1142PS Sconces-Double Candle - 769012 - Capital Lighting, Inc.
Columbus, OH, USA
1142PS Sconces-Double Candle
769012
1142PS Sconces-Double Candle 769012
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: Polished Silver
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769012
Product Name 1142PS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details