Capital Lighting, Inc. 1148PS Mid. Chandeliers-Candle 769009

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver Product Name: Eight Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver Product Name: Eight Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1148PS Mid. Chandeliers-Candle - 769009 - Capital Lighting, Inc.
Columbus, OH, USA
1148PS Mid. Chandeliers-Candle
769009
1148PS Mid. Chandeliers-Candle 769009
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Silver Product Name: Eight Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Silver
Product Name: Eight Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769009
Product Name 1148PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details