Capital Lighting, Inc. 1152PS Large Chandeliers-Candle 769007

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver Product Name: 12 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver Product Name: 12 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1152PS Large Chandeliers-Candle - 769007 - Capital Lighting, Inc.
Columbus, OH, USA
1152PS Large Chandeliers-Candle
769007
1152PS Large Chandeliers-Candle 769007
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver Product Name: 12 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Silver
Product Name: 12 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769007
Product Name 1152PS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details