Capital Lighting, Inc. P3725-77 Flush Mounts-Bowl Style 768987

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Weight: 7.3 Product Name: Two Light Close To Ceiling UPC: 785247113583 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Weight: 7.3 Product Name: Two Light Close To Ceiling UPC: 785247113583 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3725-77 Flush Mounts-Bowl Style - 768987 - Capital Lighting, Inc.
Columbus, OH, USA
P3725-77 Flush Mounts-Bowl Style
768987
P3725-77 Flush Mounts-Bowl Style 768987
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Weight: 7.3 Product Name: Two Light Close To Ceiling UPC: 785247113583 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Forged Bronze
Weight: 7.3
Product Name: Two Light Close To Ceiling
UPC: 785247113583
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768987
Product Name P3725-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details