Capital Lighting, Inc. P3420-09 Semi-Flush Mts.-Bowl Style 768976

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9.09 Product Name: Two Light Close To Ceiling UPC: 785247124336 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9.09 Product Name: Two Light Close To Ceiling UPC: 785247124336 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3420-09 Semi-Flush Mts.-Bowl Style - 768976 - Capital Lighting, Inc.
Columbus, OH, USA
P3420-09 Semi-Flush Mts.-Bowl Style
768976
P3420-09 Semi-Flush Mts.-Bowl Style 768976
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9.09 Product Name: Two Light Close To Ceiling UPC: 785247124336 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 9.09
Product Name: Two Light Close To Ceiling
UPC: 785247124336
Category: Close To Ceiling
Glass: Etched White Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768976
Product Name P3420-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details