Capital Lighting, Inc. P3439-77 Flush Mounts-Bowl Style 768971

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 9.4 Product Name: Three Light Close To Ceiling UPC: 785247124206 Category: Close To Ceiling Glass: Amber Linen Textured Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 9.4 Product Name: Three Light Close To Ceiling UPC: 785247124206 Category: Close To Ceiling Glass: Amber Linen Textured Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3439-77 Flush Mounts-Bowl Style - 768971 - Capital Lighting, Inc.
Columbus, OH, USA
P3439-77 Flush Mounts-Bowl Style
768971
P3439-77 Flush Mounts-Bowl Style 768971
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 9.4 Product Name: Three Light Close To Ceiling UPC: 785247124206 Category: Close To Ceiling Glass: Amber Linen Textured Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Forged Bronze
Weight: 9.4
Product Name: Three Light Close To Ceiling
UPC: 785247124206
Category: Close To Ceiling
Glass: Amber Linen Textured
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768971
Product Name P3439-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details