Capital Lighting, Inc. P3598-91C Flush Mounts-Bowl Style 768960

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Biscay Crackle Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247119561 Category: Close To Ceiling Glass: Weathered Sandstone Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Biscay Crackle Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247119561 Category: Close To Ceiling Glass: Weathered Sandstone Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3598-91C Flush Mounts-Bowl Style - 768960 - Capital Lighting, Inc.
Columbus, OH, USA
P3598-91C Flush Mounts-Bowl Style
768960
P3598-91C Flush Mounts-Bowl Style 768960
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Biscay Crackle Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247119561 Category: Close To Ceiling Glass: Weathered Sandstone Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Biscay Crackle
Weight: 11
Product Name: Two Light Close To Ceiling
UPC: 785247119561
Category: Close To Ceiling
Glass: Weathered Sandstone
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768960
Product Name P3598-91C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details