Capital Lighting, Inc. P3513-46 Flush Mounts-Cage Style 768957

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 6.5 Product Name: Two Light Close To Ceiling UPC: 785247351312 Category: Close To Ceiling Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 6.5 Product Name: Two Light Close To Ceiling UPC: 785247351312 Category: Close To Ceiling Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3513-46 Flush Mounts-Cage Style - 768957 - Capital Lighting, Inc.
Columbus, OH, USA
P3513-46 Flush Mounts-Cage Style
768957
P3513-46 Flush Mounts-Cage Style 768957
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 6.5 Product Name: Two Light Close To Ceiling UPC: 785247351312 Category: Close To Ceiling Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Weight: 6.5
Product Name: Two Light Close To Ceiling
UPC: 785247351312
Category: Close To Ceiling
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768957
Product Name P3513-46 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details