Capital Lighting, Inc. P3718-84 Flush Mounts-Bowl Style 768942

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 11 Product Name: Three Light Close To Ceiling UPC: 785247124855 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 11 Product Name: Three Light Close To Ceiling UPC: 785247124855 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3718-84 Flush Mounts-Bowl Style - 768942 - Capital Lighting, Inc.
Columbus, OH, USA
P3718-84 Flush Mounts-Bowl Style
768942
P3718-84 Flush Mounts-Bowl Style 768942
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 11 Product Name: Three Light Close To Ceiling UPC: 785247124855 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 11
Product Name: Three Light Close To Ceiling
UPC: 785247124855
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768942
Product Name P3718-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details