Capital Lighting, Inc. P3635-87 Flush Mounts-Bowl Style 768932

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 16.7 Product Name: Two Light Close To Ceiling UPC: 785247119134 Category: Close To Ceiling Glass: Etched Jasmine Mist Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 16.7 Product Name: Two Light Close To Ceiling UPC: 785247119134 Category: Close To Ceiling Glass: Etched Jasmine Mist Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3635-87 Flush Mounts-Bowl Style - 768932 - Capital Lighting, Inc.
Columbus, OH, USA
P3635-87 Flush Mounts-Bowl Style
768932
P3635-87 Flush Mounts-Bowl Style 768932
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 16.7 Product Name: Two Light Close To Ceiling UPC: 785247119134 Category: Close To Ceiling Glass: Etched Jasmine Mist Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fieldstone
Weight: 16.7
Product Name: Two Light Close To Ceiling
UPC: 785247119134
Category: Close To Ceiling
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768932
Product Name P3635-87 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details