Capital Lighting, Inc. P3544-72 Semi-Flush Mts.-Bowl Style 768929

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 14.5 Product Name: Three Light Close To Ceiling UPC: 785247109890 Category: Close To Ceiling Glass: Hammered & Crystal Drops Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 14.5 Product Name: Three Light Close To Ceiling UPC: 785247109890 Category: Close To Ceiling Glass: Hammered & Crystal Drops Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3544-72 Semi-Flush Mts.-Bowl Style - 768929 - Capital Lighting, Inc.
Columbus, OH, USA
P3544-72 Semi-Flush Mts.-Bowl Style
768929
P3544-72 Semi-Flush Mts.-Bowl Style 768929
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 14.5 Product Name: Three Light Close To Ceiling UPC: 785247109890 Category: Close To Ceiling Glass: Hammered & Crystal Drops Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cognac
Weight: 14.5
Product Name: Three Light Close To Ceiling
UPC: 785247109890
Category: Close To Ceiling
Glass: Hammered & Crystal Drops
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768929
Product Name P3544-72 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details