Capital Lighting, Inc. P3611-46 Flush Mounts-Bowl Style 768925

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 15 Product Name: Two Light Close To Ceiling UPC: 785247110827 Category: Close To Ceiling Glass: Satin Marbelized Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 15 Product Name: Two Light Close To Ceiling UPC: 785247110827 Category: Close To Ceiling Glass: Satin Marbelized Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3611-46 Flush Mounts-Bowl Style - 768925 - Capital Lighting, Inc.
Columbus, OH, USA
P3611-46 Flush Mounts-Bowl Style
768925
P3611-46 Flush Mounts-Bowl Style 768925
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 15 Product Name: Two Light Close To Ceiling UPC: 785247110827 Category: Close To Ceiling Glass: Satin Marbelized Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Weight: 15
Product Name: Two Light Close To Ceiling
UPC: 785247110827
Category: Close To Ceiling
Glass: Satin Marbelized
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768925
Product Name P3611-46 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details