Capital Lighting, Inc. F457636 Bathroom Fixtures-Five+Lights 768886

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.25 Extension: 4 Bulb Type: G9 Qty: 6 Wattage: 25 Finish: Satin Nickel Weight: 7.92 Product Name: Six Light Bath UPC: 742546036050 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.25 Extension: 4 Bulb Type: G9 Qty: 6 Wattage: 25 Finish: Satin Nickel Weight: 7.92 Product Name: Six Light Bath UPC: 742546036050 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F457636 Bathroom Fixtures-Five+Lights - 768886 - Capital Lighting, Inc.
Columbus, OH, USA
F457636 Bathroom Fixtures-Five+Lights
768886
F457636 Bathroom Fixtures-Five+Lights 768886
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.25 Extension: 4 Bulb Type: G9 Qty: 6 Wattage: 25 Finish: Satin Nickel Weight: 7.92 Product Name: Six Light Bath UPC: 742546036050 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 5.25
Extension: 4
Bulb
Type: G9
Qty: 6
Wattage: 25
Finish: Satin Nickel
Weight: 7.92
Product Name: Six Light Bath
UPC: 742546036050
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768886
Product Name F457636 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details