Capital Lighting, Inc. F457536 Bathroom Fixtures-Four Lights 768884

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.25 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 25 Finish: Satin Nickel Weight: 5.06 Product Name: Four Light Bath UPC: 742546036036 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.25 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 25 Finish: Satin Nickel Weight: 5.06 Product Name: Four Light Bath UPC: 742546036036 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F457536 Bathroom Fixtures-Four Lights - 768884 - Capital Lighting, Inc.
Columbus, OH, USA
F457536 Bathroom Fixtures-Four Lights
768884
F457536 Bathroom Fixtures-Four Lights 768884
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.25 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 25 Finish: Satin Nickel Weight: 5.06 Product Name: Four Light Bath UPC: 742546036036 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.25
Extension: 4
Bulb
Type: G9
Qty: 4
Wattage: 25
Finish: Satin Nickel
Weight: 5.06
Product Name: Four Light Bath
UPC: 742546036036
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768884
Product Name F457536 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details