Capital Lighting, Inc. YU1618IB Semi-Flush Mts.-Bowl Style 768867

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 14 Product Name: Three Light Flush Mount UPC: 611728089545 Category: Flush Mount Glass: Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 14 Product Name: Three Light Flush Mount UPC: 611728089545 Category: Flush Mount Glass: Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
YU1618IB Semi-Flush Mts.-Bowl Style - 768867 - Capital Lighting, Inc.
Columbus, OH, USA
YU1618IB Semi-Flush Mts.-Bowl Style
768867
YU1618IB Semi-Flush Mts.-Bowl Style 768867
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 14 Product Name: Three Light Flush Mount UPC: 611728089545 Category: Flush Mount Glass: Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 14
Product Name: Three Light Flush Mount
UPC: 611728089545
Category: Flush Mount
Glass: Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768867
Product Name YU1618IB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details