Capital Lighting, Inc. F160970 Flush Mounts-Other 768829

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 15.84 Product Name: Four Light Ceiling UPC: 742546089391 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 15.84 Product Name: Four Light Ceiling UPC: 742546089391 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F160970 Flush Mounts-Other - 768829 - Capital Lighting, Inc.
Columbus, OH, USA
F160970 Flush Mounts-Other
768829
F160970 Flush Mounts-Other 768829
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 15.84 Product Name: Four Light Ceiling UPC: 742546089391 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 15.84
Product Name: Four Light Ceiling
UPC: 742546089391
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768829
Product Name F160970 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details