Capital Lighting, Inc. FDS166068 Large Chandeliers-Glass Shade 768819

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 49.50 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Deep Bronze Weight: 136.69 Product Name: Twenty-one Light Chandelier UPC: 742546035565 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 49.50 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Deep Bronze Weight: 136.69 Product Name: Twenty-one Light Chandelier UPC: 742546035565 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
FDS166068 Large Chandeliers-Glass Shade - 768819 - Capital Lighting, Inc.
Columbus, OH, USA
FDS166068 Large Chandeliers-Glass Shade
768819
FDS166068 Large Chandeliers-Glass Shade 768819
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 49.50 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Deep Bronze Weight: 136.69 Product Name: Twenty-one Light Chandelier UPC: 742546035565 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 49.50
Bulb
Type: Medium
Qty: 21
Wattage: 40
Finish: Deep Bronze
Weight: 136.69
Product Name: Twenty-one Light Chandelier
UPC: 742546035565
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768819
Product Name FDS166068 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details