Capital Lighting, Inc. P3534-10 Flush Mounts-Bowl Style 768794

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 5.6 Product Name: Two Light Close To Ceiling UPC: 785247353415 Category: Close To Ceiling Glass: Clear Swirled Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 5.6 Product Name: Two Light Close To Ceiling UPC: 785247353415 Category: Close To Ceiling Glass: Clear Swirled Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3534-10 Flush Mounts-Bowl Style - 768794 - Capital Lighting, Inc.
Columbus, OH, USA
P3534-10 Flush Mounts-Bowl Style
768794
P3534-10 Flush Mounts-Bowl Style 768794
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 5.6 Product Name: Two Light Close To Ceiling UPC: 785247353415 Category: Close To Ceiling Glass: Clear Swirled Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 5.6
Product Name: Two Light Close To Ceiling
UPC: 785247353415
Category: Close To Ceiling
Glass: Clear Swirled
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768794
Product Name P3534-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details