Capital Lighting, Inc. P3570-11EB Semi-Flush Mts.-Bowl Style 768781

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 10.8 Product Name: Three Light Close To Ceiling UPC: 785247357055 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 10.8 Product Name: Three Light Close To Ceiling UPC: 785247357055 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3570-11EB Semi-Flush Mts.-Bowl Style - 768781 - Capital Lighting, Inc.
Columbus, OH, USA
P3570-11EB Semi-Flush Mts.-Bowl Style
768781
P3570-11EB Semi-Flush Mts.-Bowl Style 768781
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 10.8 Product Name: Three Light Close To Ceiling UPC: 785247357055 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.25
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Brass
Weight: 10.8
Product Name: Three Light Close To Ceiling
UPC: 785247357055
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768781
Product Name P3570-11EB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details