Capital Lighting, Inc. P3735-10 Flush Mounts-Bowl Style 768775

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Brass Weight: 14 Product Name: Three Light Close To Ceiling UPC: 785247373512 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Brass Weight: 14 Product Name: Three Light Close To Ceiling UPC: 785247373512 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3735-10 Flush Mounts-Bowl Style - 768775 - Capital Lighting, Inc.
Columbus, OH, USA
P3735-10 Flush Mounts-Bowl Style
768775
P3735-10 Flush Mounts-Bowl Style 768775
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Brass Weight: 14 Product Name: Three Light Close To Ceiling UPC: 785247373512 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Brass
Weight: 14
Product Name: Three Light Close To Ceiling
UPC: 785247373512
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768775
Product Name P3735-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details