Capital Lighting, Inc. P3647-33 Semi-Flush Mts.-Bowl Style 768769

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247364718 Category: Close To Ceiling Glass: Etched Alabaster Style Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247364718 Category: Close To Ceiling Glass: Etched Alabaster Style Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3647-33 Semi-Flush Mts.-Bowl Style - 768769 - Capital Lighting, Inc.
Columbus, OH, USA
P3647-33 Semi-Flush Mts.-Bowl Style
768769
P3647-33 Semi-Flush Mts.-Bowl Style 768769
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247364718 Category: Close To Ceiling Glass: Etched Alabaster Style Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cobblestone
Weight: 11
Product Name: Two Light Close To Ceiling
UPC: 785247364718
Category: Close To Ceiling
Glass: Etched Alabaster Style
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768769
Product Name P3647-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details