Capital Lighting, Inc. P3536-30 Flush Mounts-Bowl Style 768746

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 3 Product Name: Two Light Close To Ceiling UPC: 785247353620 Category: Close To Ceiling Glass: Swirled Satin Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 3 Product Name: Two Light Close To Ceiling UPC: 785247353620 Category: Close To Ceiling Glass: Swirled Satin Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3536-30 Flush Mounts-Bowl Style - 768746 - Capital Lighting, Inc.
Columbus, OH, USA
P3536-30 Flush Mounts-Bowl Style
768746
P3536-30 Flush Mounts-Bowl Style 768746
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 3 Product Name: Two Light Close To Ceiling UPC: 785247353620 Category: Close To Ceiling Glass: Swirled Satin Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Weight: 3
Product Name: Two Light Close To Ceiling
UPC: 785247353620
Category: Close To Ceiling
Glass: Swirled Satin Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768746
Product Name P3536-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details