PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Seabrook
Weight: 6.6
Product Name: Two Light Close To Ceiling
UPC: 785247112852
Category: Close To Ceiling
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768733 |
| Product Name | P3539-42 Flush Mounts-Bowl Style |
| Application | Residential |