Capital Lighting, Inc. P3484-33 Semi-Flush Mts.-Bowl Style 768729

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 8.5 Product Name: Three Light Close To Ceiling UPC: 785247348411 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 8.5 Product Name: Three Light Close To Ceiling UPC: 785247348411 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3484-33 Semi-Flush Mts.-Bowl Style - 768729 - Capital Lighting, Inc.
Columbus, OH, USA
P3484-33 Semi-Flush Mts.-Bowl Style
768729
P3484-33 Semi-Flush Mts.-Bowl Style 768729
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 8.5 Product Name: Three Light Close To Ceiling UPC: 785247348411 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Weight: 8.5
Product Name: Three Light Close To Ceiling
UPC: 785247348411
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768729
Product Name P3484-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details