Capital Lighting, Inc. P3493-33EB Semi-Flush Mts.-Bowl Style 768726

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Cobblestone Weight: 13.8 Product Name: Three Light Close To Ceiling UPC: 785247349326 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Cobblestone Weight: 13.8 Product Name: Three Light Close To Ceiling UPC: 785247349326 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3493-33EB Semi-Flush Mts.-Bowl Style - 768726 - Capital Lighting, Inc.
Columbus, OH, USA
P3493-33EB Semi-Flush Mts.-Bowl Style
768726
P3493-33EB Semi-Flush Mts.-Bowl Style 768726
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Cobblestone Weight: 13.8 Product Name: Three Light Close To Ceiling UPC: 785247349326 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.25
Bulb
Type: CFL
Qty: 3
Wattage: 26
Finish: Cobblestone
Weight: 13.8
Product Name: Three Light Close To Ceiling
UPC: 785247349326
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768726
Product Name P3493-33EB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details