Capital Lighting, Inc. P3467-33 Semi-Flush Mts.-Bowl Style 768714

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 9 Product Name: Three Light Close To Ceiling UPC: 785247346721 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 9 Product Name: Three Light Close To Ceiling UPC: 785247346721 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3467-33 Semi-Flush Mts.-Bowl Style - 768714 - Capital Lighting, Inc.
Columbus, OH, USA
P3467-33 Semi-Flush Mts.-Bowl Style
768714
P3467-33 Semi-Flush Mts.-Bowl Style 768714
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 9 Product Name: Three Light Close To Ceiling UPC: 785247346721 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Weight: 9
Product Name: Three Light Close To Ceiling
UPC: 785247346721
Category: Close To Ceiling
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768714
Product Name P3467-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details