PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 25.00
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Gilded Iron
Weight: 8.5
Product Name: One Light Landscape
UPC: 785247126576
Category: Landscape
Glass: Water Seeded/Clear Bevel
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768693 |
| Product Name | P5276-71 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |