Capital Lighting, Inc. P5202-30 Landscape Ltg.-Accent 768684

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: PAR 38 Qty: 1 Wattage: 150 Finish: White Weight: 1.25 Product Name: One Light Landscape UPC: 785247520213 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: PAR 38 Qty: 1 Wattage: 150 Finish: White Weight: 1.25 Product Name: One Light Landscape UPC: 785247520213 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5202-30 Landscape Ltg.-Accent - 768684 - Capital Lighting, Inc.
Columbus, OH, USA
P5202-30 Landscape Ltg.-Accent
768684
P5202-30 Landscape Ltg.-Accent 768684
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: PAR 38 Qty: 1 Wattage: 150 Finish: White Weight: 1.25 Product Name: One Light Landscape UPC: 785247520213 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: PAR 38
Qty: 1
Wattage: 150
Finish: White
Weight: 1.25
Product Name: One Light Landscape
UPC: 785247520213
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768684
Product Name P5202-30 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details