Capital Lighting, Inc. P5272-46 Landscape Ltg.-Path & Spread 768667

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 28.75 Extension: 6 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Weathered Bronze Weight: 5 Product Name: One Light Landscape UPC: 785247527212 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 28.75 Extension: 6 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Weathered Bronze Weight: 5 Product Name: One Light Landscape UPC: 785247527212 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5272-46 Landscape Ltg.-Path & Spread - 768667 - Capital Lighting, Inc.
Columbus, OH, USA
P5272-46 Landscape Ltg.-Path & Spread
768667
P5272-46 Landscape Ltg.-Path & Spread 768667
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 28.75 Extension: 6 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Weathered Bronze Weight: 5 Product Name: One Light Landscape UPC: 785247527212 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 28.75
Extension: 6
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Weathered Bronze
Weight: 5
Product Name: One Light Landscape
UPC: 785247527212
Category: Landscape
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768667
Product Name P5272-46 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details