Capital Lighting, Inc. P5262-33 Landscape Ltg.-Deck & Patio 768666

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Cobblestone Weight: 3 Product Name: One Light Landscape UPC: 785247526215 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Cobblestone Weight: 3 Product Name: One Light Landscape UPC: 785247526215 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
P5262-33 Landscape Ltg.-Deck & Patio - 768666 - Capital Lighting, Inc.
Columbus, OH, USA
P5262-33 Landscape Ltg.-Deck & Patio
768666
P5262-33 Landscape Ltg.-Deck & Patio 768666
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Cobblestone Weight: 3 Product Name: One Light Landscape UPC: 785247526215 Category: Landscape Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Cobblestone
Weight: 3
Product Name: One Light Landscape
UPC: 785247526215
Category: Landscape
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768666
Product Name P5262-33 Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details