Capital Lighting, Inc. P5235-31 Landscape Ltg.-Accent 768650

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: PAR 38 Qty: 1 Wattage: 150 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247523511 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: PAR 38 Qty: 1 Wattage: 150 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247523511 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5235-31 Landscape Ltg.-Accent - 768650 - Capital Lighting, Inc.
Columbus, OH, USA
P5235-31 Landscape Ltg.-Accent
768650
P5235-31 Landscape Ltg.-Accent 768650
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Bulb Type: PAR 38 Qty: 1 Wattage: 150 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247523511 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.25
Bulb
Type: PAR 38
Qty: 1
Wattage: 150
Finish: Black
Weight: 2
Product Name: One Light Landscape
UPC: 785247523511
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768650
Product Name P5235-31 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details