Capital Lighting, Inc. P5210-31 Landscape Ltg.-Path & Spread 768623

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Landscape UPC: 785247521012 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Landscape UPC: 785247521012 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5210-31 Landscape Ltg.-Path & Spread - 768623 - Capital Lighting, Inc.
Columbus, OH, USA
P5210-31 Landscape Ltg.-Path & Spread
768623
P5210-31 Landscape Ltg.-Path & Spread 768623
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Landscape UPC: 785247521012 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Landscape
UPC: 785247521012
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768623
Product Name P5210-31 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details