Capital Lighting, Inc. P5265-31 Landscape Ltg.-Path & Spread 768608

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.75 Product Name: One Light Landscape UPC: 785247526512 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.75 Product Name: One Light Landscape UPC: 785247526512 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5265-31 Landscape Ltg.-Path & Spread - 768608 - Capital Lighting, Inc.
Columbus, OH, USA
P5265-31 Landscape Ltg.-Path & Spread
768608
P5265-31 Landscape Ltg.-Path & Spread 768608
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.75 Product Name: One Light Landscape UPC: 785247526512 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.75
Product Name: One Light Landscape
UPC: 785247526512
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768608
Product Name P5265-31 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details