Capital Lighting, Inc. P5248-25WB Landscape Ltg.-Path & Spread 768602

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Verde Weight: 2 Product Name: One Light Landscape UPC: 785247524815 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Verde Weight: 2 Product Name: One Light Landscape UPC: 785247524815 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5248-25WB Landscape Ltg.-Path & Spread - 768602 - Capital Lighting, Inc.
Columbus, OH, USA
P5248-25WB Landscape Ltg.-Path & Spread
768602
P5248-25WB Landscape Ltg.-Path & Spread 768602
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 20.00 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Verde Weight: 2 Product Name: One Light Landscape UPC: 785247524815 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 20.00
Extension: 7
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Verde
Weight: 2
Product Name: One Light Landscape
UPC: 785247524815
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768602
Product Name P5248-25WB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details