Capital Lighting, Inc. P5238-31WB Landscape Ltg.-Path & Spread 768600

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Black Weight: 2.5 Product Name: One Light Landscape UPC: 785247523818 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Black Weight: 2.5 Product Name: One Light Landscape UPC: 785247523818 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5238-31WB Landscape Ltg.-Path & Spread - 768600 - Capital Lighting, Inc.
Columbus, OH, USA
P5238-31WB Landscape Ltg.-Path & Spread
768600
P5238-31WB Landscape Ltg.-Path & Spread 768600
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Black Weight: 2.5 Product Name: One Light Landscape UPC: 785247523818 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Black
Weight: 2.5
Product Name: One Light Landscape
UPC: 785247523818
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768600
Product Name P5238-31WB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details