Capital Lighting, Inc. P5071-615B Sconces-Single Glass 768542

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.50 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 3.3 Product Name: One Light Bath Category: Bath Glass: Amber Ripple
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.50 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 3.3 Product Name: One Light Bath Category: Bath Glass: Amber Ripple

Suppliers

Company
Product
Description
Supplier Links
P5071-615B Sconces-Single Glass - 768542 - Capital Lighting, Inc.
Columbus, OH, USA
P5071-615B Sconces-Single Glass
768542
P5071-615B Sconces-Single Glass 768542
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.50 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 3.3 Product Name: One Light Bath Category: Bath Glass: Amber Ripple

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.50
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Bronze
Weight: 3.3
Product Name: One Light Bath
Category: Bath
Glass: Amber Ripple

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768542
Product Name P5071-615B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details