Capital Lighting, Inc. P4961-30 Semi-Flush Mts.-Bowl Style 768483

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.12 Product Name: Two Light Close To Ceiling UPC: 785247496105 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.12 Product Name: Two Light Close To Ceiling UPC: 785247496105 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P4961-30 Semi-Flush Mts.-Bowl Style - 768483 - Capital Lighting, Inc.
Columbus, OH, USA
P4961-30 Semi-Flush Mts.-Bowl Style
768483
P4961-30 Semi-Flush Mts.-Bowl Style 768483
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 2.12 Product Name: Two Light Close To Ceiling UPC: 785247496105 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 2.12
Product Name: Two Light Close To Ceiling
UPC: 785247496105
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768483
Product Name P4961-30 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details