Capital Lighting, Inc. P5562-33 Flush Mounts-Bowl Style 768482

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 11.4 Product Name: Two Light Close To Ceiling UPC: 785247556236 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 11.4 Product Name: Two Light Close To Ceiling UPC: 785247556236 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5562-33 Flush Mounts-Bowl Style - 768482 - Capital Lighting, Inc.
Columbus, OH, USA
P5562-33 Flush Mounts-Bowl Style
768482
P5562-33 Flush Mounts-Bowl Style 768482
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 11.4 Product Name: Two Light Close To Ceiling UPC: 785247556236 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cobblestone
Weight: 11.4
Product Name: Two Light Close To Ceiling
UPC: 785247556236
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768482
Product Name P5562-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details