Capital Lighting, Inc. P3562-10EB Flush Mounts-Bowl Style 768479

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247356225 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247356225 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3562-10EB Flush Mounts-Bowl Style - 768479 - Capital Lighting, Inc.
Columbus, OH, USA
P3562-10EB Flush Mounts-Bowl Style
768479
P3562-10EB Flush Mounts-Bowl Style 768479
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247356225 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Brass
Weight: 5.8
Product Name: Two Light Close To Ceiling
UPC: 785247356225
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768479
Product Name P3562-10EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details