Capital Lighting, Inc. P3566-10EB Flush Mounts-Bowl Style 768478

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Polished Brass Weight: 17.3 Product Name: Four Light Close To Ceiling UPC: 785247356621 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Polished Brass Weight: 17.3 Product Name: Four Light Close To Ceiling UPC: 785247356621 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3566-10EB Flush Mounts-Bowl Style - 768478 - Capital Lighting, Inc.
Columbus, OH, USA
P3566-10EB Flush Mounts-Bowl Style
768478
P3566-10EB Flush Mounts-Bowl Style 768478
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Polished Brass Weight: 17.3 Product Name: Four Light Close To Ceiling UPC: 785247356621 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Polished Brass
Weight: 17.3
Product Name: Four Light Close To Ceiling
UPC: 785247356621
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768478
Product Name P3566-10EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details