PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 8.5
Product Name: Three Light Close To Ceiling
UPC: 785247356324
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768476 |
| Product Name | P3563-13 Flush Mounts-Bowl Style |
| Application | Residential |