Capital Lighting, Inc. P3564-10EB Flush Mounts-Bowl Style 768471

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Brass Weight: 10.25 Product Name: Three Light Close To Ceiling UPC: 785247356423 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Brass Weight: 10.25 Product Name: Three Light Close To Ceiling UPC: 785247356423 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3564-10EB Flush Mounts-Bowl Style - 768471 - Capital Lighting, Inc.
Columbus, OH, USA
P3564-10EB Flush Mounts-Bowl Style
768471
P3564-10EB Flush Mounts-Bowl Style 768471
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Brass Weight: 10.25 Product Name: Three Light Close To Ceiling UPC: 785247356423 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Polished Brass
Weight: 10.25
Product Name: Three Light Close To Ceiling
UPC: 785247356423
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768471
Product Name P3564-10EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details