Capital Lighting, Inc. P3688-15 Flush Mounts-Bowl Style 768466

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247368860 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247368860 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3688-15 Flush Mounts-Bowl Style - 768466 - Capital Lighting, Inc.
Columbus, OH, USA
P3688-15 Flush Mounts-Bowl Style
768466
P3688-15 Flush Mounts-Bowl Style 768466
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247368860 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 4
Product Name: One Light Close To Ceiling
UPC: 785247368860
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768466
Product Name P3688-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details